Quantum Storage Systems Solid Shelf, 14 X 72, Ss, 600-800Lb; Shelf Depth Quantum Storage 1472SS

Description
SOLID SHELF, 14" X 72", SS, 600-800LB; Shelf Depth:14"; Shelf Width:72"; Load Capacity:600lb; Shelf Material:Stainless Steel; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SOLID SHELF, 14" X 72", SS, 600-800LB; Shelf Depth:14"; Shelf Width:72"; Load Capacity:600lb; Shelf Material:Stainless Steel; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid Shelf, 14 X 72, Ss, 600-800Lb; Shelf Depth Quantum Storage - 42AC8794 - Newark, An Avnet Company
Chicago, IL, United States
Solid Shelf, 14 X 72, Ss, 600-800Lb; Shelf Depth Quantum Storage
42AC8794
Solid Shelf, 14 X 72, Ss, 600-800Lb; Shelf Depth Quantum Storage 42AC8794
SOLID SHELF, 14" X 72", SS, 600-800LB; Shelf Depth:14"; Shelf Width:72"; Load Capacity:600lb; Shelf Material:Stainless Steel; Product Range:- RoHS Compliant: Yes

SOLID SHELF, 14" X 72", SS, 600-800LB; Shelf Depth:14"; Shelf Width:72"; Load Capacity:600lb; Shelf Material:Stainless Steel; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 42AC8794
Product Name Solid Shelf, 14 X 72, Ss, 600-800Lb; Shelf Depth Quantum Storage
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Server Racks - 1863318 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Material Steel
View Details
Shelving with drawers - R5SHE-874803 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 24 inch (610 mm)
View Details
Open Shelving, 4Shelves, 9Bins, Red; Shelving Unit Type Quantum Storage - 44AC8738 - Newark, An Avnet Company
Specs
Category Industrial
Type Shelving
Shelving/Racking Options Open
View Details