Quantum Storage Systems Open Shelving, 13Shelves, 144Bins, Green; Shelving Unit Type Quantum Storage 1275-100GN

Description
OPEN SHELVING, 13SHELVES, 144BINS, GREEN; Shelving Unit Type:Open Shelving; No. of Bins:144; Height:75"; Width:12"; Length:36"; Bin Colour:Green; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
OPEN SHELVING, 13SHELVES, 144BINS, GREEN; Shelving Unit Type:Open Shelving; No. of Bins:144; Height:75"; Width:12"; Length:36"; Bin Colour:Green; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Shelving, 13Shelves, 144Bins, Green; Shelving Unit Type Quantum Storage - 44AC8804 - Newark, An Avnet Company
Chicago, IL, United States
Open Shelving, 13Shelves, 144Bins, Green; Shelving Unit Type Quantum Storage
44AC8804
Open Shelving, 13Shelves, 144Bins, Green; Shelving Unit Type Quantum Storage 44AC8804
OPEN SHELVING, 13SHELVES, 144BINS, GREEN; Shelving Unit Type:Open Shelving; No. of Bins:144; Height:75"; Width:12"; Length:36"; Bin Colour:Green; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

OPEN SHELVING, 13SHELVES, 144BINS, GREEN; Shelving Unit Type:Open Shelving; No. of Bins:144; Height:75"; Width:12"; Length:36"; Bin Colour:Green; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC8804
Product Name Open Shelving, 13Shelves, 144Bins, Green; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving
Shelving/Racking Options Open
Capacity 400 lbs (181 kg)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Holders - 2878079 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 3.74 inch (95 mm)
Width 8.27 inch (210 mm)
View Details
Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Shelving with drawers - R5SHC-874809 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 18 inch (457 mm)
View Details