Quantum Storage Systems Wire Shelf, 14x72, Proform, 600-800Lb; Shelf Depth Quantum Storage 1472P

Description
WIRE SHELF, 14"X72", PROFORM, 600-800LB; Shelf Depth:14"; Shelf Width:72"; Load Capacity:800lb; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes
Datasheet
Description
WIRE SHELF, 14"X72", PROFORM, 600-800LB; Shelf Depth:14"; Shelf Width:72"; Load Capacity:800lb; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Shelf, 14x72, Proform, 600-800Lb; Shelf Depth Quantum Storage - 42AC8791 - Newark, An Avnet Company
Chicago, IL, United States
Wire Shelf, 14x72, Proform, 600-800Lb; Shelf Depth Quantum Storage
42AC8791
Wire Shelf, 14x72, Proform, 600-800Lb; Shelf Depth Quantum Storage 42AC8791
WIRE SHELF, 14"X72", PROFORM, 600-800LB; Shelf Depth:14"; Shelf Width:72"; Load Capacity:800lb; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes

WIRE SHELF, 14"X72", PROFORM, 600-800LB; Shelf Depth:14"; Shelf Width:72"; Load Capacity:800lb; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 42AC8791
Product Name Wire Shelf, 14x72, Proform, 600-800Lb; Shelf Depth Quantum Storage
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Closed shelving - SRE2003 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 24 inch (610 mm)
View Details
Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Storage Racking - 231428 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Capacity 70.56 lbs (32 kg)
Depth 12.6 inch (320 mm)
View Details
Wire Shelf, 18 X 36, Ss, 600-800Lb; Shelf Depth Quantum Storage - 42AC9016 - Newark, An Avnet Company
Specs
Category Industrial
Type Shelving; Wire
Capacity 800 lbs (363 kg)
View Details