Quantum Storage Systems Solid Shelf, 14 X 60, Ss, 600-800Lb; Shelf Depth Quantum Storage 1460SS

Description
SOLID SHELF, 14" X 60", SS, 600-800LB; Shelf Depth:14"; Shelf Width:60"; Load Capacity:600lb; Shelf Material:Stainless Steel; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SOLID SHELF, 14" X 60", SS, 600-800LB; Shelf Depth:14"; Shelf Width:60"; Load Capacity:600lb; Shelf Material:Stainless Steel; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid Shelf, 14 X 60, Ss, 600-800Lb; Shelf Depth Quantum Storage - 42AC8789 - Newark, An Avnet Company
Chicago, IL, United States
Solid Shelf, 14 X 60, Ss, 600-800Lb; Shelf Depth Quantum Storage
42AC8789
Solid Shelf, 14 X 60, Ss, 600-800Lb; Shelf Depth Quantum Storage 42AC8789
SOLID SHELF, 14" X 60", SS, 600-800LB; Shelf Depth:14"; Shelf Width:60"; Load Capacity:600lb; Shelf Material:Stainless Steel; Product Range:- RoHS Compliant: Yes

SOLID SHELF, 14" X 60", SS, 600-800LB; Shelf Depth:14"; Shelf Width:60"; Load Capacity:600lb; Shelf Material:Stainless Steel; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 42AC8789
Product Name Solid Shelf, 14 X 60, Ss, 600-800Lb; Shelf Depth Quantum Storage
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
PCB Holders - 436112 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Length 6.3 inch (160 mm)
Width 3.94 inch (100 mm)
View Details
Shelving with drawers - R5SGE-874803 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 24 inch (610 mm)
View Details
Wire Shelf, 18x72, Proform, 600-800Lb; Shelf Depth Quantum Storage - 42AC9099 - Newark, An Avnet Company
Specs
Category Industrial
Type Shelving; Wire
Capacity 800 lbs (363 kg)
View Details