Quantum Storage Systems Open Shelving, 7Shelves, 30Bins, Red; Shelving Unit Type Quantum Storage 1239-102RD

Description
OPEN SHELVING, 7SHELVES, 30BINS, RED; Shelving Unit Type:Open Shelving; No. of Bins:30; Height:39"; Width:12"; Length:36"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
OPEN SHELVING, 7SHELVES, 30BINS, RED; Shelving Unit Type:Open Shelving; No. of Bins:30; Height:39"; Width:12"; Length:36"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Shelving, 7Shelves, 30Bins, Red; Shelving Unit Type Quantum Storage - 44AC8756 - Newark, An Avnet Company
Chicago, IL, United States
Open Shelving, 7Shelves, 30Bins, Red; Shelving Unit Type Quantum Storage
44AC8756
Open Shelving, 7Shelves, 30Bins, Red; Shelving Unit Type Quantum Storage 44AC8756
OPEN SHELVING, 7SHELVES, 30BINS, RED; Shelving Unit Type:Open Shelving; No. of Bins:30; Height:39"; Width:12"; Length:36"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

OPEN SHELVING, 7SHELVES, 30BINS, RED; Shelving Unit Type:Open Shelving; No. of Bins:30; Height:39"; Width:12"; Length:36"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC8756
Product Name Open Shelving, 7Shelves, 30Bins, Red; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving
Shelving/Racking Options Open
Capacity 400 lbs (181 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Shelving with drawers - R5SEC-752401 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 18 inch (457 mm)
View Details
Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Storage Racking - 231434 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Capacity 52.92 lbs (24 kg)
Depth 14.57 inch (370 mm)
View Details
Solid Shelf, 14 X 48, Ss, 600-800Lb; Shelf Depth Quantum Storage - 42AC8780 - Newark, An Avnet Company
Specs
Category Industrial
Type Shelving
Capacity 600 lbs (272 kg)
View Details