Quantum Storage Systems Solid Shelf, 14 X 54, Steel, 600-800Lb; Shelf Depth Quantum Storage 1454SG

Description
SOLID SHELF, 14" X 54", STEEL, 600-800LB; Shelf Depth:14"; Shelf Width:54"; Load Capacity:600lb; Shelf Material:Galvanised Steel; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SOLID SHELF, 14" X 54", STEEL, 600-800LB; Shelf Depth:14"; Shelf Width:54"; Load Capacity:600lb; Shelf Material:Galvanised Steel; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid Shelf, 14 X 54, Steel, 600-800Lb; Shelf Depth Quantum Storage - 42AC8783 - Newark, An Avnet Company
Chicago, IL, United States
Solid Shelf, 14 X 54, Steel, 600-800Lb; Shelf Depth Quantum Storage
42AC8783
Solid Shelf, 14 X 54, Steel, 600-800Lb; Shelf Depth Quantum Storage 42AC8783
SOLID SHELF, 14" X 54", STEEL, 600-800LB; Shelf Depth:14"; Shelf Width:54"; Load Capacity:600lb; Shelf Material:Galvanised Steel; Product Range:- RoHS Compliant: Yes

SOLID SHELF, 14" X 54", STEEL, 600-800LB; Shelf Depth:14"; Shelf Width:54"; Load Capacity:600lb; Shelf Material:Galvanised Steel; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 42AC8783
Product Name Solid Shelf, 14 X 54, Steel, 600-800Lb; Shelf Depth Quantum Storage
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mobile shelving & Mini-Racking - SRE4510SM - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving; Racking
Depth 24 inch (610 mm)
View Details
Server Racks - 473501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Material Steel
View Details
Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Wire Shelf, 21 X 42, Chrome, 600-800Lb; Shelf Depth Quantum Storage - 42AC9353 - Newark, An Avnet Company
Specs
Category Industrial
Type Shelving; Wire
Capacity 800 lbs (363 kg)
View Details