Quantum Storage Systems Modular Wire Stacking Basket, Steel; Shelf Type Quantum Storage 1436BC

Description
MODULAR WIRE STACKING BASKET, STEEL; Shelf Type:Modular Wire Stacking Basket; Height:9"; Width:14"; Length:36"; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes
Datasheet
Description
MODULAR WIRE STACKING BASKET, STEEL; Shelf Type:Modular Wire Stacking Basket; Height:9"; Width:14"; Length:36"; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Wire Stacking Basket, Steel; Shelf Type Quantum Storage - 42AC8765 - Newark, An Avnet Company
Chicago, IL, United States
Modular Wire Stacking Basket, Steel; Shelf Type Quantum Storage
42AC8765
Modular Wire Stacking Basket, Steel; Shelf Type Quantum Storage 42AC8765
MODULAR WIRE STACKING BASKET, STEEL; Shelf Type:Modular Wire Stacking Basket; Height:9"; Width:14"; Length:36"; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes

MODULAR WIRE STACKING BASKET, STEEL; Shelf Type:Modular Wire Stacking Basket; Height:9"; Width:14"; Length:36"; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 42AC8765
Product Name Modular Wire Stacking Basket, Steel; Shelf Type Quantum Storage
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Closed shelving - SRE2002 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 18 inch (457 mm)
View Details
Storage Racking - 3512613 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 17.24 inch (438 mm)
Length 27.56 inch (700 mm)
View Details
3 Drum Capacity Welded Rack - PDR3 - Modern Equipment Co., Inc.
Modern Equipment Co., Inc.
Specs
Category Industrial; Commercial
Type Racking; Heavy Duty; Drum Rack
Shelving/Racking Options Single Sided
View Details