Quantum Storage Systems Wire Shelf, 14 X 54, Ss, 600-800Lb; Shelf Depth Quantum Storage 1454S

Description
WIRE SHELF, 14" X 54", SS, 600-800LB; Shelf Depth:14"; Shelf Width:54"; Load Capacity:800lb; Shelf Material:Stainless Steel; Product Range:- RoHS Compliant: Yes
Datasheet
Description
WIRE SHELF, 14" X 54", SS, 600-800LB; Shelf Depth:14"; Shelf Width:54"; Load Capacity:800lb; Shelf Material:Stainless Steel; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Shelf, 14 X 54, Ss, 600-800Lb; Shelf Depth Quantum Storage - 42AC8782 - Newark, An Avnet Company
Chicago, IL, United States
Wire Shelf, 14 X 54, Ss, 600-800Lb; Shelf Depth Quantum Storage
42AC8782
Wire Shelf, 14 X 54, Ss, 600-800Lb; Shelf Depth Quantum Storage 42AC8782
WIRE SHELF, 14" X 54", SS, 600-800LB; Shelf Depth:14"; Shelf Width:54"; Load Capacity:800lb; Shelf Material:Stainless Steel; Product Range:- RoHS Compliant: Yes

WIRE SHELF, 14" X 54", SS, 600-800LB; Shelf Depth:14"; Shelf Width:54"; Load Capacity:800lb; Shelf Material:Stainless Steel; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 42AC8782
Product Name Wire Shelf, 14 X 54, Ss, 600-800Lb; Shelf Depth Quantum Storage
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Mobile shelving & Mini-Racking - SRE4007M - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving; Racking
Depth 18 inch (457 mm)
View Details
Server Rack Shelves - 566337 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 2646 lbs (1200 kg)
Depth 31.5 inch (800 mm)
View Details
Vertical Lift Module (VLM) -  - Vidir Solutions
Specs
Category Commercial
Type Shelving
Shelving/Racking Options Enclosed (optional feature)
View Details