Quantum Storage Systems Solid Shelf, 14 X 60, Steel, 600-800Lb; Shelf Depth Quantum Storage 1460SG

Description
SOLID SHELF, 14" X 60", STEEL, 600-800LB; Shelf Depth:14"; Shelf Width:60"; Load Capacity:600lb; Shelf Material:Galvanised Steel; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SOLID SHELF, 14" X 60", STEEL, 600-800LB; Shelf Depth:14"; Shelf Width:60"; Load Capacity:600lb; Shelf Material:Galvanised Steel; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid Shelf, 14 X 60, Steel, 600-800Lb; Shelf Depth Quantum Storage - 42AC8788 - Newark, An Avnet Company
Chicago, IL, United States
Solid Shelf, 14 X 60, Steel, 600-800Lb; Shelf Depth Quantum Storage
42AC8788
Solid Shelf, 14 X 60, Steel, 600-800Lb; Shelf Depth Quantum Storage 42AC8788
SOLID SHELF, 14" X 60", STEEL, 600-800LB; Shelf Depth:14"; Shelf Width:60"; Load Capacity:600lb; Shelf Material:Galvanised Steel; Product Range:- RoHS Compliant: Yes

SOLID SHELF, 14" X 60", STEEL, 600-800LB; Shelf Depth:14"; Shelf Width:60"; Load Capacity:600lb; Shelf Material:Galvanised Steel; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 42AC8788
Product Name Solid Shelf, 14 X 60, Steel, 600-800Lb; Shelf Depth Quantum Storage
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Server Racks - 1863321 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Material Steel
View Details
Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Shelving with Sloped Shelves - SRE2T-HH991201B - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 60 inch (1524 mm)
View Details