Quantum Storage Systems Dunnage Shelf, 18 X 60, Blue Endurance; Shelf Depth Quantum Storage 1860DS

Description
DUNNAGE SHELF, 18" X 60", BLUE ENDURANCE; Shelf Depth:18"; Shelf Width:60"; Load Capacity:1500lb; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes
Datasheet
Description
DUNNAGE SHELF, 18" X 60", BLUE ENDURANCE; Shelf Depth:18"; Shelf Width:60"; Load Capacity:1500lb; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dunnage Shelf, 18 X 60, Blue Endurance; Shelf Depth Quantum Storage - 42AC9084 - Newark, An Avnet Company
Chicago, IL, United States
Dunnage Shelf, 18 X 60, Blue Endurance; Shelf Depth Quantum Storage
42AC9084
Dunnage Shelf, 18 X 60, Blue Endurance; Shelf Depth Quantum Storage 42AC9084
DUNNAGE SHELF, 18" X 60", BLUE ENDURANCE; Shelf Depth:18"; Shelf Width:60"; Load Capacity:1500lb; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes

DUNNAGE SHELF, 18" X 60", BLUE ENDURANCE; Shelf Depth:18"; Shelf Width:60"; Load Capacity:1500lb; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 42AC9084
Product Name Dunnage Shelf, 18 X 60, Blue Endurance; Shelf Depth Quantum Storage
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Wall-mounted storage - WM57-1648 - Rousseau Metal Inc.
Specs
Category Industrial
Length 48 inch (1219 mm)
Width 16 inch (406 mm)
View Details
Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Subracks - 4445520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Width 11.99 inch (305 mm)
Material Steel
View Details
Open Shelving, 4Shelves, 24Bins, Clear; Shelving Unit Type Quantum Storage - 42AC9027 - Newark, An Avnet Company
Specs
Category Industrial
Type Shelving
Shelving/Racking Options Open
View Details