Quantum Storage Systems Open Shelving, Starter Kit, 4Shelves; Shelving Unit Type Quantum Storage 20G-39-1542-4

Description
OPEN SHELVING, STARTER KIT, 4SHELVES; Shelving Unit Type:Open Shelving; Height:39"; Width:15"; Length:42"; Shelf Unit Material:20 Gauge Steel; Load Capacity:575lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
OPEN SHELVING, STARTER KIT, 4SHELVES; Shelving Unit Type:Open Shelving; Height:39"; Width:15"; Length:42"; Shelf Unit Material:20 Gauge Steel; Load Capacity:575lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Shelving, Starter Kit, 4Shelves; Shelving Unit Type Quantum Storage - 42AC9163 - Newark, An Avnet Company
Chicago, IL, United States
Open Shelving, Starter Kit, 4Shelves; Shelving Unit Type Quantum Storage
42AC9163
Open Shelving, Starter Kit, 4Shelves; Shelving Unit Type Quantum Storage 42AC9163
OPEN SHELVING, STARTER KIT, 4SHELVES; Shelving Unit Type:Open Shelving; Height:39"; Width:15"; Length:42"; Shelf Unit Material:20 Gauge Steel; Load Capacity:575lb; Product Range:- RoHS Compliant: Yes

OPEN SHELVING, STARTER KIT, 4SHELVES; Shelving Unit Type:Open Shelving; Height:39"; Width:15"; Length:42"; Shelf Unit Material:20 Gauge Steel; Load Capacity:575lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 42AC9163
Product Name Open Shelving, Starter Kit, 4Shelves; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving
Shelving/Racking Options Open
Capacity 575 lbs (261 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Shelving with Sloped Shelves - SRE1T-EH750401 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Shelving/Racking Options Open
View Details
Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Storage Racking - 519396 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Capacity 2646 lbs (1200 kg)
Depth 15.75 inch (400 mm)
View Details
Wire Shelf, 18 X 60, Black, 600-800Lb; Shelf Depth Quantum Storage - 42AC9082 - Newark, An Avnet Company
Specs
Category Industrial
Type Shelving; Wire
Capacity 800 lbs (363 kg)
View Details