Quantum Storage Systems Wire Shelf, 14 X 42, Ss, 600-800Lb; Shelf Depth Quantum Storage 1442S

Description
WIRE SHELF, 14" X 42", SS, 600-800LB; Shelf Depth:14"; Shelf Width:42"; Load Capacity:800lb; Shelf Material:Stainless Steel; Product Range:- RoHS Compliant: Yes
Datasheet
Description
WIRE SHELF, 14" X 42", SS, 600-800LB; Shelf Depth:14"; Shelf Width:42"; Load Capacity:800lb; Shelf Material:Stainless Steel; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Shelf, 14 X 42, Ss, 600-800Lb; Shelf Depth Quantum Storage - 42AC8772 - Newark, An Avnet Company
Chicago, IL, United States
Wire Shelf, 14 X 42, Ss, 600-800Lb; Shelf Depth Quantum Storage
42AC8772
Wire Shelf, 14 X 42, Ss, 600-800Lb; Shelf Depth Quantum Storage 42AC8772
WIRE SHELF, 14" X 42", SS, 600-800LB; Shelf Depth:14"; Shelf Width:42"; Load Capacity:800lb; Shelf Material:Stainless Steel; Product Range:- RoHS Compliant: Yes

WIRE SHELF, 14" X 42", SS, 600-800LB; Shelf Depth:14"; Shelf Width:42"; Load Capacity:800lb; Shelf Material:Stainless Steel; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 42AC8772
Product Name Wire Shelf, 14 X 42, Ss, 600-800Lb; Shelf Depth Quantum Storage
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Specialized storage - SRP0404 - Rousseau Metal Inc.
Specs
Category Industrial
Depth 36 inch (914 mm)
Length 87 inch (2210 mm)
View Details
Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Server Rack Shelves - 102574 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 44.1 lbs (20 kg)
Depth 15.75 inch (400 mm)
View Details
Open Shelving, 7Shelves, 30Bins, Yellow; Shelving Unit Type Quantum Storage - 44AC8757 - Newark, An Avnet Company
Specs
Category Industrial
Type Shelving
Shelving/Racking Options Open
View Details