Quantum Storage Systems Open Shelving, 7Shelves, 30Bins, Yellow; Shelving Unit Type Quantum Storage 1239-102YL

Description
OPEN SHELVING, 7SHELVES, 30BINS, YELLOW; Shelving Unit Type:Open Shelving; No. of Bins:30; Height:39"; Width:12"; Length:36"; Bin Colour:Yellow; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Description
OPEN SHELVING, 7SHELVES, 30BINS, YELLOW; Shelving Unit Type:Open Shelving; No. of Bins:30; Height:39"; Width:12"; Length:36"; Bin Colour:Yellow; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Open Shelving unit features seven shelves and includes 30 bins, designed for efficient small parts storage. It has a height of 39 inches, a width of 12 inches, and a length of 36 inches. The unit is constructed from steel and is finished in yellow, which aids in inventory control and visibility. It has a load capacity of 400 pounds, making it suitable for a variety of storage needs. The product is also RoHS compliant, ensuring it meets environmental standards. This shelving unit is ideal for engineers looking for a durable and organized storage solution.

Datasheet Summary
Powered by GS/AI

The Open Shelving unit features seven shelves and includes 30 bins, designed for efficient small parts storage. It has a height of 39 inches, a width of 12 inches, and a length of 36 inches. The unit is constructed from steel and is finished in yellow, which aids in inventory control and visibility. It has a load capacity of 400 pounds, making it suitable for a variety of storage needs. The product is also RoHS compliant, ensuring it meets environmental standards. This shelving unit is ideal for engineers looking for a durable and organized storage solution.

Suppliers

Company
Product
Description
Supplier Links
Open Shelving, 7Shelves, 30Bins, Yellow; Shelving Unit Type Quantum Storage - 44AC8757 - Newark, An Avnet Company
Chicago, IL, United States
Open Shelving, 7Shelves, 30Bins, Yellow; Shelving Unit Type Quantum Storage
44AC8757
Open Shelving, 7Shelves, 30Bins, Yellow; Shelving Unit Type Quantum Storage 44AC8757
OPEN SHELVING, 7SHELVES, 30BINS, YELLOW; Shelving Unit Type:Open Shelving; No. of Bins:30; Height:39"; Width:12"; Length:36"; Bin Colour:Yellow; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

OPEN SHELVING, 7SHELVES, 30BINS, YELLOW; Shelving Unit Type:Open Shelving; No. of Bins:30; Height:39"; Width:12"; Length:36"; Bin Colour:Yellow; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC8757
Product Name Open Shelving, 7Shelves, 30Bins, Yellow; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving
Shelving/Racking Options Open
Capacity 400 lbs (181 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mobile shelving & Mini-Racking - SRE4002M - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving; Racking
Depth 24 inch (610 mm)
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Storage Racking - 230908 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Capacity 1691 lbs (767 kg)
Depth 35.43 inch (900 mm)
View Details
Wire Shelf, 21x36, Proform, 600-800Lb; Shelf Depth Quantum Storage - 42AC9349 - Newark, An Avnet Company
Specs
Category Industrial
Type Shelving; Wire
Capacity 800 lbs (363 kg)
View Details