Quantum Storage Systems Wire Shelf, 14 X 36, Ss, 600-800Lb; Shelf Depth Quantum Storage 1436S

Description
WIRE SHELF, 14" X 36", SS, 600-800LB; Shelf Depth:14"; Shelf Width:36"; Load Capacity:800lb; Shelf Material:Stainless Steel; Product Range:- RoHS Compliant: Yes
Datasheet
Description
WIRE SHELF, 14" X 36", SS, 600-800LB; Shelf Depth:14"; Shelf Width:36"; Load Capacity:800lb; Shelf Material:Stainless Steel; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Shelf, 14 X 36, Ss, 600-800Lb; Shelf Depth Quantum Storage - 42AC8768 - Newark, An Avnet Company
Chicago, IL, United States
Wire Shelf, 14 X 36, Ss, 600-800Lb; Shelf Depth Quantum Storage
42AC8768
Wire Shelf, 14 X 36, Ss, 600-800Lb; Shelf Depth Quantum Storage 42AC8768
WIRE SHELF, 14" X 36", SS, 600-800LB; Shelf Depth:14"; Shelf Width:36"; Load Capacity:800lb; Shelf Material:Stainless Steel; Product Range:- RoHS Compliant: Yes

WIRE SHELF, 14" X 36", SS, 600-800LB; Shelf Depth:14"; Shelf Width:36"; Load Capacity:800lb; Shelf Material:Stainless Steel; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 42AC8768
Product Name Wire Shelf, 14 X 36, Ss, 600-800Lb; Shelf Depth Quantum Storage
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Specialized units - GT-C1170S - Rousseau Metal Inc.
Specs
Category Industrial
Depth 30 inch (762 mm)
Length 76 inch (1930 mm)
View Details
Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
PCB Holders - 7870339 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Width 19.69 inch (500 mm)
View Details
Open Shelving, 8Shelves, 21Bins, Clear; Shelving Unit Type Quantum Storage - 42AC8732 - Newark, An Avnet Company
Specs
Category Industrial
Type Shelving
Shelving/Racking Options Open
View Details