Quantum Storage Systems Open Shelving, 8Shelves, 21Bins, Clear; Shelving Unit Type Quantum Storage 1275-SB809CL

Description
OPEN SHELVING, 8SHELVES, 21BINS, CLEAR; Shelving Unit Type:Open Shelving; No. of Bins:21; Height:75"; Width:12"; Length:36"; Bin Colour:Transparent; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
OPEN SHELVING, 8SHELVES, 21BINS, CLEAR; Shelving Unit Type:Open Shelving; No. of Bins:21; Height:75"; Width:12"; Length:36"; Bin Colour:Transparent; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Shelving, 8Shelves, 21Bins, Clear; Shelving Unit Type Quantum Storage - 42AC8732 - Newark, An Avnet Company
Chicago, IL, United States
Open Shelving, 8Shelves, 21Bins, Clear; Shelving Unit Type Quantum Storage
42AC8732
Open Shelving, 8Shelves, 21Bins, Clear; Shelving Unit Type Quantum Storage 42AC8732
OPEN SHELVING, 8SHELVES, 21BINS, CLEAR; Shelving Unit Type:Open Shelving; No. of Bins:21; Height:75"; Width:12"; Length:36"; Bin Colour:Transparent; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

OPEN SHELVING, 8SHELVES, 21BINS, CLEAR; Shelving Unit Type:Open Shelving; No. of Bins:21; Height:75"; Width:12"; Length:36"; Bin Colour:Transparent; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 42AC8732
Product Name Open Shelving, 8Shelves, 21Bins, Clear; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving
Shelving/Racking Options Open
Capacity 400 lbs (181 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Category Industrial
Length 24 inch (610 mm)
Width 16 inch (406 mm)
View Details
Server Rack Shelves - 223758 - RS Components, Ltd.
Specs
Type Shelving; Racking
Depth 15.75 inch (400 mm)
Material Steel
View Details
Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Open Shelving, 13Shelves, 60Bins, Blue; Shelving Unit Type Quantum Storage - 44AC8967 - Newark, An Avnet Company
Specs
Category Industrial
Type Shelving
Shelving/Racking Options Open
View Details