Quantum Storage Systems Wire Shelf, 14 X 24, Chrome, 600-800Lb; Shelf Depth Quantum Storage 1424C

Description
WIRE SHELF, 14" X 24", CHROME, 600-800LB; Shelf Depth:14"; Shelf Width:24"; Load Capacity:800lb; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes
Datasheet
Description
WIRE SHELF, 14" X 24", CHROME, 600-800LB; Shelf Depth:14"; Shelf Width:24"; Load Capacity:800lb; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Shelf, 14 X 24, Chrome, 600-800Lb; Shelf Depth Quantum Storage - 42AC8762 - Newark, An Avnet Company
Chicago, IL, United States
Wire Shelf, 14 X 24, Chrome, 600-800Lb; Shelf Depth Quantum Storage
42AC8762
Wire Shelf, 14 X 24, Chrome, 600-800Lb; Shelf Depth Quantum Storage 42AC8762
WIRE SHELF, 14" X 24", CHROME, 600-800LB; Shelf Depth:14"; Shelf Width:24"; Load Capacity:800lb; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes

WIRE SHELF, 14" X 24", CHROME, 600-800LB; Shelf Depth:14"; Shelf Width:24"; Load Capacity:800lb; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 42AC8762
Product Name Wire Shelf, 14 X 24, Chrome, 600-800Lb; Shelf Depth Quantum Storage
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Server Rack Shelves - 473865 - RS Components, Ltd.
Specs
Type Shelving; Racking
Depth 11.81 inch (300 mm)
Width 16.54 inch (420 mm)
View Details
Mini-Racking - SRE5006S - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Racking
Depth 24 inch (610 mm)
View Details
Open Shelving, 7Shelves, 72Bins, Green; Shelving Unit Type Quantum Storage - 44AC8742 - Newark, An Avnet Company
Specs
Category Industrial
Type Shelving
Shelving/Racking Options Open
View Details