Quantum Storage Systems Open Shelving, 8Shelves, 35Bins, Yellow; Shelving Unit Type Quantum Storage 1275-SB802YL

Description
OPEN SHELVING, 8SHELVES, 35BINS, YELLOW; Shelving Unit Type:Open Shelving; No. of Bins:35; Height:75"; Width:12"; Length:36"; Bin Colour:Yellow; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Description
OPEN SHELVING, 8SHELVES, 35BINS, YELLOW; Shelving Unit Type:Open Shelving; No. of Bins:35; Height:75"; Width:12"; Length:36"; Bin Colour:Yellow; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Open Shelving, 8Shelves, 35Bins, Yellow; Shelving Unit Type Quantum Storage - 44AC8795 - Newark, An Avnet Company
Chicago, IL, United States
Open Shelving, 8Shelves, 35Bins, Yellow; Shelving Unit Type Quantum Storage
44AC8795
Open Shelving, 8Shelves, 35Bins, Yellow; Shelving Unit Type Quantum Storage 44AC8795
OPEN SHELVING, 8SHELVES, 35BINS, YELLOW; Shelving Unit Type:Open Shelving; No. of Bins:35; Height:75"; Width:12"; Length:36"; Bin Colour:Yellow; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

OPEN SHELVING, 8SHELVES, 35BINS, YELLOW; Shelving Unit Type:Open Shelving; No. of Bins:35; Height:75"; Width:12"; Length:36"; Bin Colour:Yellow; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC8795
Product Name Open Shelving, 8Shelves, 35Bins, Yellow; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving
Shelving/Racking Options Open
Capacity 400 lbs (181 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Open shelving - SRE3020 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Shelving/Racking Options Open
View Details
Server Rack Shelves - 1863002 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 44.1 lbs (20 kg)
Depth 6.89 inch (175 mm)
View Details
Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Wire Shelf, 18 X 36, Ss, 600-800Lb; Shelf Depth Quantum Storage - 42AC9016 - Newark, An Avnet Company
Specs
Category Industrial
Type Shelving; Wire
Capacity 800 lbs (363 kg)
View Details