Quantum Storage Systems Open Shelving, 13Shelves, 72Bins, Yellow; Shelving Unit Type Quantum Storage 1275-601YL

Description
OPEN SHELVING, 13SHELVES, 72BINS, YELLOW; Shelving Unit Type:Open Shelving; No. of Bins:72; Height:75"; Width:12"; Length:36"; Bin Colour:Yellow; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
OPEN SHELVING, 13SHELVES, 72BINS, YELLOW; Shelving Unit Type:Open Shelving; No. of Bins:72; Height:75"; Width:12"; Length:36"; Bin Colour:Yellow; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Shelving, 13Shelves, 72Bins, Yellow; Shelving Unit Type Quantum Storage - 44AC8880 - Newark, An Avnet Company
Chicago, IL, United States
Open Shelving, 13Shelves, 72Bins, Yellow; Shelving Unit Type Quantum Storage
44AC8880
Open Shelving, 13Shelves, 72Bins, Yellow; Shelving Unit Type Quantum Storage 44AC8880
OPEN SHELVING, 13SHELVES, 72BINS, YELLOW; Shelving Unit Type:Open Shelving; No. of Bins:72; Height:75"; Width:12"; Length:36"; Bin Colour:Yellow; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

OPEN SHELVING, 13SHELVES, 72BINS, YELLOW; Shelving Unit Type:Open Shelving; No. of Bins:72; Height:75"; Width:12"; Length:36"; Bin Colour:Yellow; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC8880
Product Name Open Shelving, 13Shelves, 72Bins, Yellow; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving
Shelving/Racking Options Open
Capacity 400 lbs (181 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Mobile shelving & Mini-Racking - SRE4008M - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving; Racking
Depth 24 inch (610 mm)
View Details
Server Rack Shelves - 1863302 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 50.05 lbs (22.7 kg)
Depth 24.02 inch (610 mm)
View Details
2 Drum Capacity Welded Rack - PDR2 - Modern Equipment Co., Inc.
Modern Equipment Co., Inc.
Specs
Category Industrial; Commercial
Type Racking; Heavy Duty; Drum Rack
Shelving/Racking Options Single Sided
View Details