Quantum Storage Systems Open Shelving, 13Shelves, 108Bins, Red; Shelving Unit Type Quantum Storage 1275-501RD

Description
OPEN SHELVING, 13SHELVES, 108BINS, RED; Shelving Unit Type:Open Shelving; No. of Bins:108; Height:75"; Width:12"; Length:36"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Description
OPEN SHELVING, 13SHELVES, 108BINS, RED; Shelving Unit Type:Open Shelving; No. of Bins:108; Height:75"; Width:12"; Length:36"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Open Shelving, 13Shelves, 108Bins, Red; Shelving Unit Type Quantum Storage - 44AC8875 - Newark, An Avnet Company
Chicago, IL, United States
Open Shelving, 13Shelves, 108Bins, Red; Shelving Unit Type Quantum Storage
44AC8875
Open Shelving, 13Shelves, 108Bins, Red; Shelving Unit Type Quantum Storage 44AC8875
OPEN SHELVING, 13SHELVES, 108BINS, RED; Shelving Unit Type:Open Shelving; No. of Bins:108; Height:75"; Width:12"; Length:36"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

OPEN SHELVING, 13SHELVES, 108BINS, RED; Shelving Unit Type:Open Shelving; No. of Bins:108; Height:75"; Width:12"; Length:36"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC8875
Product Name Open Shelving, 13Shelves, 108Bins, Red; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving
Shelving/Racking Options Open
Capacity 400 lbs (181 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Wall-mounted storage - WM57-2472 - Rousseau Metal Inc.
Specs
Category Industrial
Length 72 inch (1829 mm)
Width 24 inch (610 mm)
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Storage Racking - 2559140 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Capacity 287 lbs (130 kg)
Depth 13.39 inch (340 mm)
View Details
Open Shelving, 13Shelves, 48Bins, Yellow; Shelving Unit Type Quantum Storage - 44AC8884 - Newark, An Avnet Company
Specs
Category Industrial
Type Shelving
Shelving/Racking Options Open
View Details