Quantum Storage Systems Open Shelving, 13Shelves, 108Bins, Yel; Shelving Unit Type Quantum Storage 1875-604YL

Description
OPEN SHELVING, 13SHELVES, 108BINS, YEL; Shelving Unit Type:Open Shelving; No. of Bins:108; Height:75"; Width:18"; Length:36"; Bin Colour:Yellow; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Description
OPEN SHELVING, 13SHELVES, 108BINS, YEL; Shelving Unit Type:Open Shelving; No. of Bins:108; Height:75"; Width:18"; Length:36"; Bin Colour:Yellow; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Open Shelving, 13Shelves, 108Bins, Yel; Shelving Unit Type Quantum Storage - 44AC9018 - Newark, An Avnet Company
Chicago, IL, United States
Open Shelving, 13Shelves, 108Bins, Yel; Shelving Unit Type Quantum Storage
44AC9018
Open Shelving, 13Shelves, 108Bins, Yel; Shelving Unit Type Quantum Storage 44AC9018
OPEN SHELVING, 13SHELVES, 108BINS, YEL; Shelving Unit Type:Open Shelving; No. of Bins:108; Height:75"; Width:18"; Length:36"; Bin Colour:Yellow; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

OPEN SHELVING, 13SHELVES, 108BINS, YEL; Shelving Unit Type:Open Shelving; No. of Bins:108; Height:75"; Width:18"; Length:36"; Bin Colour:Yellow; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC9018
Product Name Open Shelving, 13Shelves, 108Bins, Yel; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving
Shelving/Racking Options Open
Capacity 400 lbs (181 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Specialized storage - SRP0410 - Rousseau Metal Inc.
Specs
Category Industrial
Depth 48 inch (1219 mm)
Length 87 inch (2210 mm)
View Details
Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Storage Racking - 3741647 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Capacity 794 lbs (360 kg)
Length 48.03 inch (1220 mm)
View Details
Open Shelving, 8Shelves, 28Bins, Grey; Shelving Unit Type Quantum Storage - 44AC8865 - Newark, An Avnet Company
Specs
Category Industrial
Type Shelving
Shelving/Racking Options Open
View Details