Quantum Storage Systems Open Shelving, 10Shelves, 27Bins, Yellow; Shelving Unit Type Quantum Storage 1275-209YL

Description
OPEN SHELVING, 10SHELVES, 27BINS, YELLOW; Shelving Unit Type:Open Shelving; No. of Bins:27; Height:75"; Width:12"; Length:36"; Bin Colour:Yellow; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Description
OPEN SHELVING, 10SHELVES, 27BINS, YELLOW; Shelving Unit Type:Open Shelving; No. of Bins:27; Height:75"; Width:12"; Length:36"; Bin Colour:Yellow; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Open Shelving, 10Shelves, 27Bins, Yellow; Shelving Unit Type Quantum Storage - 44AC8843 - Newark, An Avnet Company
Chicago, IL, United States
Open Shelving, 10Shelves, 27Bins, Yellow; Shelving Unit Type Quantum Storage
44AC8843
Open Shelving, 10Shelves, 27Bins, Yellow; Shelving Unit Type Quantum Storage 44AC8843
OPEN SHELVING, 10SHELVES, 27BINS, YELLOW; Shelving Unit Type:Open Shelving; No. of Bins:27; Height:75"; Width:12"; Length:36"; Bin Colour:Yellow; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

OPEN SHELVING, 10SHELVES, 27BINS, YELLOW; Shelving Unit Type:Open Shelving; No. of Bins:27; Height:75"; Width:12"; Length:36"; Bin Colour:Yellow; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC8843
Product Name Open Shelving, 10Shelves, 27Bins, Yellow; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving
Shelving/Racking Options Open
Capacity 400 lbs (181 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Closed shelving - SRE3034 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 24 inch (610 mm)
View Details
Server Rack Shelves - 2387216 - RS Components, Ltd.
Specs
Type Shelving; Racking
Depth 18.9 inch (480 mm)
View Details
Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Modular Wire Stacking Basket, Steel; Shelf Type Quantum Storage - 42AC9337 - Newark, An Avnet Company
Specs
Category Industrial
Type Shelving; Wire
Length 48 inch (1219 mm)
View Details