Quantum Storage Systems Open Shelving, 10Shelves, 45Bins, Yellow; Shelving Unit Type Quantum Storage 1275-202YL

Description
OPEN SHELVING, 10SHELVES, 45BINS, YELLOW; Shelving Unit Type:Open Shelving; No. of Bins:45; Height:75"; Width:12"; Length:36"; Bin Colour:Yellow; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Description
OPEN SHELVING, 10SHELVES, 45BINS, YELLOW; Shelving Unit Type:Open Shelving; No. of Bins:45; Height:75"; Width:12"; Length:36"; Bin Colour:Yellow; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Open Shelving, 10Shelves, 45Bins, Yellow; Shelving Unit Type Quantum Storage - 44AC8837 - Newark, An Avnet Company
Chicago, IL, United States
Open Shelving, 10Shelves, 45Bins, Yellow; Shelving Unit Type Quantum Storage
44AC8837
Open Shelving, 10Shelves, 45Bins, Yellow; Shelving Unit Type Quantum Storage 44AC8837
OPEN SHELVING, 10SHELVES, 45BINS, YELLOW; Shelving Unit Type:Open Shelving; No. of Bins:45; Height:75"; Width:12"; Length:36"; Bin Colour:Yellow; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

OPEN SHELVING, 10SHELVES, 45BINS, YELLOW; Shelving Unit Type:Open Shelving; No. of Bins:45; Height:75"; Width:12"; Length:36"; Bin Colour:Yellow; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC8837
Product Name Open Shelving, 10Shelves, 45Bins, Yellow; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving
Shelving/Racking Options Open
Capacity 400 lbs (181 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Shelving with sliding panels - SRE2C-GC870104 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 18 inch (457 mm)
View Details
Server Racks - 2387194 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Wire Shelf, 14 X 60, Chrome, 600-800Lb; Shelf Depth Quantum Storage - 42AC8785 - Newark, An Avnet Company
Specs
Category Industrial
Type Shelving; Wire
Capacity 800 lbs (363 kg)
View Details