Quantum Storage Systems Open Shelving, 13Shelves, 108Bins, Grey; Shelving Unit Type Quantum Storage 1275-401GY

Description
OPEN SHELVING, 13SHELVES, 108BINS, GREY; Shelving Unit Type:Open Shelving; No. of Bins:108; Height:75"; Width:12"; Length:36"; Bin Colour:Grey; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
OPEN SHELVING, 13SHELVES, 108BINS, GREY; Shelving Unit Type:Open Shelving; No. of Bins:108; Height:75"; Width:12"; Length:36"; Bin Colour:Grey; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Shelving, 13Shelves, 108Bins, Grey; Shelving Unit Type Quantum Storage - 44AC8845 - Newark, An Avnet Company
Chicago, IL, United States
Open Shelving, 13Shelves, 108Bins, Grey; Shelving Unit Type Quantum Storage
44AC8845
Open Shelving, 13Shelves, 108Bins, Grey; Shelving Unit Type Quantum Storage 44AC8845
OPEN SHELVING, 13SHELVES, 108BINS, GREY; Shelving Unit Type:Open Shelving; No. of Bins:108; Height:75"; Width:12"; Length:36"; Bin Colour:Grey; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

OPEN SHELVING, 13SHELVES, 108BINS, GREY; Shelving Unit Type:Open Shelving; No. of Bins:108; Height:75"; Width:12"; Length:36"; Bin Colour:Grey; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC8845
Product Name Open Shelving, 13Shelves, 108Bins, Grey; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving
Shelving/Racking Options Open
Capacity 400 lbs (181 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Specialized units - EMA2072 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Depth 27 inch (686 mm)
Length 59.75 inch (1518 mm)
View Details
PCB Holders - 2472669 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 0.6693 inch (17 mm)
Width 0.5512 inch (14 mm)
View Details
Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Wire Shelf, 21x36, Proform, 600-800Lb; Shelf Depth Quantum Storage - 42AC9349 - Newark, An Avnet Company
Specs
Category Industrial
Type Shelving; Wire
Capacity 800 lbs (363 kg)
View Details