Quantum Storage Systems Open Shelving, 13Shelves, 48Bins, Red; Shelving Unit Type Quantum Storage 1275-107RD

Description
OPEN SHELVING, 13SHELVES, 48BINS, RED; Shelving Unit Type:Open Shelving; No. of Bins:48; Height:75"; Width:12"; Length:36"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Description
OPEN SHELVING, 13SHELVES, 48BINS, RED; Shelving Unit Type:Open Shelving; No. of Bins:48; Height:75"; Width:12"; Length:36"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Open Shelving, 13Shelves, 48Bins, Red; Shelving Unit Type Quantum Storage - 44AC8824 - Newark, An Avnet Company
Chicago, IL, United States
Open Shelving, 13Shelves, 48Bins, Red; Shelving Unit Type Quantum Storage
44AC8824
Open Shelving, 13Shelves, 48Bins, Red; Shelving Unit Type Quantum Storage 44AC8824
OPEN SHELVING, 13SHELVES, 48BINS, RED; Shelving Unit Type:Open Shelving; No. of Bins:48; Height:75"; Width:12"; Length:36"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

OPEN SHELVING, 13SHELVES, 48BINS, RED; Shelving Unit Type:Open Shelving; No. of Bins:48; Height:75"; Width:12"; Length:36"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC8824
Product Name Open Shelving, 13Shelves, 48Bins, Red; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving
Shelving/Racking Options Open
Capacity 400 lbs (181 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Closed shelving - SRE3025 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 24 inch (610 mm)
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Server Rack Shelves - 2228290 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 130 lbs (59 kg)
Depth 4.45 inch (113 mm)
View Details
Solid Shelf, 14 X 48, Steel, 600-800Lb; Shelf Depth Quantum Storage - 42AC8779 - Newark, An Avnet Company
Specs
Category Industrial
Type Shelving
Capacity 600 lbs (272 kg)
View Details