Quantum Storage Systems Open Shelving, 13Shelves, 60Bins, Ivory; Shelving Unit Type Quantum Storage 1275-102IV

Description
OPEN SHELVING, 13SHELVES, 60BINS, IVORY; Shelving Unit Type:Open Shelving; No. of Bins:60; Height:75"; Width:12"; Length:36"; Bin Colour:Ivory; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
OPEN SHELVING, 13SHELVES, 60BINS, IVORY; Shelving Unit Type:Open Shelving; No. of Bins:60; Height:75"; Width:12"; Length:36"; Bin Colour:Ivory; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Shelving, 13Shelves, 60Bins, Ivory; Shelving Unit Type Quantum Storage - 44AC8817 - Newark, An Avnet Company
Chicago, IL, United States
Open Shelving, 13Shelves, 60Bins, Ivory; Shelving Unit Type Quantum Storage
44AC8817
Open Shelving, 13Shelves, 60Bins, Ivory; Shelving Unit Type Quantum Storage 44AC8817
OPEN SHELVING, 13SHELVES, 60BINS, IVORY; Shelving Unit Type:Open Shelving; No. of Bins:60; Height:75"; Width:12"; Length:36"; Bin Colour:Ivory; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

OPEN SHELVING, 13SHELVES, 60BINS, IVORY; Shelving Unit Type:Open Shelving; No. of Bins:60; Height:75"; Width:12"; Length:36"; Bin Colour:Ivory; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC8817
Product Name Open Shelving, 13Shelves, 60Bins, Ivory; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving
Shelving/Racking Options Open
Capacity 400 lbs (181 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Wall-mounted storage - WM57-1636 - Rousseau Metal Inc.
Specs
Category Industrial
Length 36 inch (914 mm)
Width 16 inch (406 mm)
View Details
Server Rack Shelves - 102574 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 44.1 lbs (20 kg)
Depth 15.75 inch (400 mm)
View Details
Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Solid Shelf, 21 X 24, Ss, 600-800Lb; Shelf Depth Quantum Storage - 42AC9343 - Newark, An Avnet Company
Specs
Category Industrial
Type Shelving
Capacity 600 lbs (272 kg)
View Details