Quantum Storage Systems Open Shelving, 4Shelves, 12Bins, Yellow; Shelving Unit Type Quantum Storage 1239-SB807YL

Description
OPEN SHELVING, 4SHELVES, 12BINS, YELLOW; Shelving Unit Type:Open Shelving; No. of Bins:12; Height:39"; Width:12"; Length:36"; Bin Colour:Yellow; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
OPEN SHELVING, 4SHELVES, 12BINS, YELLOW; Shelving Unit Type:Open Shelving; No. of Bins:12; Height:39"; Width:12"; Length:36"; Bin Colour:Yellow; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Shelving, 4Shelves, 12Bins, Yellow; Shelving Unit Type Quantum Storage - 44AC8736 - Newark, An Avnet Company
Chicago, IL, United States
Open Shelving, 4Shelves, 12Bins, Yellow; Shelving Unit Type Quantum Storage
44AC8736
Open Shelving, 4Shelves, 12Bins, Yellow; Shelving Unit Type Quantum Storage 44AC8736
OPEN SHELVING, 4SHELVES, 12BINS, YELLOW; Shelving Unit Type:Open Shelving; No. of Bins:12; Height:39"; Width:12"; Length:36"; Bin Colour:Yellow; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

OPEN SHELVING, 4SHELVES, 12BINS, YELLOW; Shelving Unit Type:Open Shelving; No. of Bins:12; Height:39"; Width:12"; Length:36"; Bin Colour:Yellow; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC8736
Product Name Open Shelving, 4Shelves, 12Bins, Yellow; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving
Shelving/Racking Options Open
Capacity 400 lbs (181 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Shelving with drawers - R5SHE-874803 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 24 inch (610 mm)
View Details
Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Server Rack Shelves - 473865 - RS Components, Ltd.
Specs
Type Shelving; Racking
Depth 11.81 inch (300 mm)
Width 16.54 inch (420 mm)
View Details
Solid Shelf, 21 X 54, Steel, 600-800Lb; Shelf Depth Quantum Storage - 42AC9364 - Newark, An Avnet Company
Specs
Category Industrial
Type Shelving
Capacity 600 lbs (272 kg)
View Details