Quantum Storage Systems Open Shelving, 10Shelves, 27Bins, Blue; Shelving Unit Type Quantum Storage 1875-210BL

Description
OPEN SHELVING, 10SHELVES, 27BINS, BLUE; Shelving Unit Type:Open Shelving; No. of Bins:27; Height:75"; Width:18"; Length:36"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
OPEN SHELVING, 10SHELVES, 27BINS, BLUE; Shelving Unit Type:Open Shelving; No. of Bins:27; Height:75"; Width:18"; Length:36"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Shelving, 10Shelves, 27Bins, Blue; Shelving Unit Type Quantum Storage - 44AC8993 - Newark, An Avnet Company
Chicago, IL, United States
Open Shelving, 10Shelves, 27Bins, Blue; Shelving Unit Type Quantum Storage
44AC8993
Open Shelving, 10Shelves, 27Bins, Blue; Shelving Unit Type Quantum Storage 44AC8993
OPEN SHELVING, 10SHELVES, 27BINS, BLUE; Shelving Unit Type:Open Shelving; No. of Bins:27; Height:75"; Width:18"; Length:36"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

OPEN SHELVING, 10SHELVES, 27BINS, BLUE; Shelving Unit Type:Open Shelving; No. of Bins:27; Height:75"; Width:18"; Length:36"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC8993
Product Name Open Shelving, 10Shelves, 27Bins, Blue; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving
Shelving/Racking Options Open
Capacity 400 lbs (181 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Server Rack Shelves - 1863000 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 49.83 lbs (22.6 kg)
Depth 19.02 inch (483 mm)
View Details
Closed shelving - SRE2450B - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 36 inch (914 mm)
View Details
Open Shelving, 13Shelves, 108Bins, Yel; Shelving Unit Type Quantum Storage - 44AC9018 - Newark, An Avnet Company
Specs
Category Industrial
Type Shelving
Shelving/Racking Options Open
View Details