Quantum Storage Systems Wire Shelf, 12 X 48, Ss, 600-800Lb; Shelf Depth Quantum Storage 1248S

Description
WIRE SHELF, 12" X 48", SS, 600-800LB; Shelf Depth:12"; Shelf Width:48"; Load Capacity:800lb; Shelf Material:Stainless Steel; Product Range:- RoHS Compliant: Yes
Datasheet
Description
WIRE SHELF, 12" X 48", SS, 600-800LB; Shelf Depth:12"; Shelf Width:48"; Load Capacity:800lb; Shelf Material:Stainless Steel; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Shelf, 12 X 48, Ss, 600-800Lb; Shelf Depth Quantum Storage - 42AC8718 - Newark, An Avnet Company
Chicago, IL, United States
Wire Shelf, 12 X 48, Ss, 600-800Lb; Shelf Depth Quantum Storage
42AC8718
Wire Shelf, 12 X 48, Ss, 600-800Lb; Shelf Depth Quantum Storage 42AC8718
WIRE SHELF, 12" X 48", SS, 600-800LB; Shelf Depth:12"; Shelf Width:48"; Load Capacity:800lb; Shelf Material:Stainless Steel; Product Range:- RoHS Compliant: Yes

WIRE SHELF, 12" X 48", SS, 600-800LB; Shelf Depth:12"; Shelf Width:48"; Load Capacity:800lb; Shelf Material:Stainless Steel; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 42AC8718
Product Name Wire Shelf, 12 X 48, Ss, 600-800Lb; Shelf Depth Quantum Storage
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mobile shelving & Mini-Racking - SRE4011M - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving; Racking
Depth 18 inch (457 mm)
View Details
Server Rack Shelves - 1863300 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 176 lbs (80 kg)
Depth 27.56 inch (700 mm)
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Open Shelving, 13Shelves, 144Bins, Red; Shelving Unit Type Quantum Storage - 44AC8806 - Newark, An Avnet Company
Specs
Category Industrial
Type Shelving
Shelving/Racking Options Open
View Details