Quantum Storage Systems Wire Shelf, 12 X 48, Chrome, 600-800Lb; Shelf Depth Quantum Storage 1248C

Description
WIRE SHELF, 12" X 48", CHROME, 600-800LB; Shelf Depth:12"; Shelf Width:48"; Load Capacity:800lb; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes
Datasheet
Description
WIRE SHELF, 12" X 48", CHROME, 600-800LB; Shelf Depth:12"; Shelf Width:48"; Load Capacity:800lb; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Shelf, 12 X 48, Chrome, 600-800Lb; Shelf Depth Quantum Storage - 42AC8716 - Newark, An Avnet Company
Chicago, IL, United States
Wire Shelf, 12 X 48, Chrome, 600-800Lb; Shelf Depth Quantum Storage
42AC8716
Wire Shelf, 12 X 48, Chrome, 600-800Lb; Shelf Depth Quantum Storage 42AC8716
WIRE SHELF, 12" X 48", CHROME, 600-800LB; Shelf Depth:12"; Shelf Width:48"; Load Capacity:800lb; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes

WIRE SHELF, 12" X 48", CHROME, 600-800LB; Shelf Depth:12"; Shelf Width:48"; Load Capacity:800lb; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 42AC8716
Product Name Wire Shelf, 12 X 48, Chrome, 600-800Lb; Shelf Depth Quantum Storage
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mini-Racking - SRE5007S - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Racking
Depth 36 inch (914 mm)
View Details
Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Storage Racking - 230829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Capacity 1691 lbs (767 kg)
Depth 23.62 inch (600 mm)
View Details
Wire Shelf, 18x60, Proform, 600-800Lb; Shelf Depth Quantum Storage - 42AC9088 - Newark, An Avnet Company
Specs
Category Industrial
Type Shelving; Wire
Capacity 800 lbs (363 kg)
View Details