Quantum Storage Systems Open Shelving, 4Shelves, 15Bins, Clear; Shelving Unit Type Quantum Storage 1239-SB802CL

Description
OPEN SHELVING, 4SHELVES, 15BINS, CLEAR; Shelving Unit Type:Open Shelving; No. of Bins:15; Height:39"; Width:12"; Length:36"; Bin Colour:Transparent; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
OPEN SHELVING, 4SHELVES, 15BINS, CLEAR; Shelving Unit Type:Open Shelving; No. of Bins:15; Height:39"; Width:12"; Length:36"; Bin Colour:Transparent; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Shelving, 4Shelves, 15Bins, Clear; Shelving Unit Type Quantum Storage - 42AC8688 - Newark, An Avnet Company
Chicago, IL, United States
Open Shelving, 4Shelves, 15Bins, Clear; Shelving Unit Type Quantum Storage
42AC8688
Open Shelving, 4Shelves, 15Bins, Clear; Shelving Unit Type Quantum Storage 42AC8688
OPEN SHELVING, 4SHELVES, 15BINS, CLEAR; Shelving Unit Type:Open Shelving; No. of Bins:15; Height:39"; Width:12"; Length:36"; Bin Colour:Transparent; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

OPEN SHELVING, 4SHELVES, 15BINS, CLEAR; Shelving Unit Type:Open Shelving; No. of Bins:15; Height:39"; Width:12"; Length:36"; Bin Colour:Transparent; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 42AC8688
Product Name Open Shelving, 4Shelves, 15Bins, Clear; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving
Shelving/Racking Options Open
Capacity 400 lbs (181 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Subracks - 2214804 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 8.58 inch (218 mm)
Material Aluminum
View Details
Mini-Racking - SRE5057S - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Racking
Depth 36 inch (914 mm)
View Details
Open Shelving, 4Shelves, 9Bins, Yellow; Shelving Unit Type Quantum Storage - 44AC8902 - Newark, An Avnet Company
Specs
Category Industrial
Type Shelving
Shelving/Racking Options Open
View Details