Quantum Storage Systems Open Shelving, 10Shelves, 45Bins, Clear; Shelving Unit Type Quantum Storage 1275-202CL

Description
OPEN SHELVING, 10SHELVES, 45BINS, CLEAR; Shelving Unit Type:Open Shelving; No. of Bins:45; Height:75"; Width:12"; Length:36"; Bin Colour:Transparent; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Description
OPEN SHELVING, 10SHELVES, 45BINS, CLEAR; Shelving Unit Type:Open Shelving; No. of Bins:45; Height:75"; Width:12"; Length:36"; Bin Colour:Transparent; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Open Shelving unit features 10 shelves and 45 transparent bins, designed for efficient storage and organization. It has dimensions of 75 inches in height, 12 inches in width, and 36 inches in length. Constructed from steel, the shelving unit has a load capacity of 400 pounds, making it suitable for a variety of storage needs. The bins are designed to be clear, allowing for easy visibility of contents. This product is RoHS compliant, ensuring it meets environmental standards.

Datasheet Summary
Powered by GS/AI

The Open Shelving unit features 10 shelves and 45 transparent bins, designed for efficient storage and organization. It has dimensions of 75 inches in height, 12 inches in width, and 36 inches in length. Constructed from steel, the shelving unit has a load capacity of 400 pounds, making it suitable for a variety of storage needs. The bins are designed to be clear, allowing for easy visibility of contents. This product is RoHS compliant, ensuring it meets environmental standards.

Suppliers

Company
Product
Description
Supplier Links
Open Shelving, 10Shelves, 45Bins, Clear; Shelving Unit Type Quantum Storage - 42AC8747 - Newark, An Avnet Company
Chicago, IL, United States
Open Shelving, 10Shelves, 45Bins, Clear; Shelving Unit Type Quantum Storage
42AC8747
Open Shelving, 10Shelves, 45Bins, Clear; Shelving Unit Type Quantum Storage 42AC8747
OPEN SHELVING, 10SHELVES, 45BINS, CLEAR; Shelving Unit Type:Open Shelving; No. of Bins:45; Height:75"; Width:12"; Length:36"; Bin Colour:Transparent; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

OPEN SHELVING, 10SHELVES, 45BINS, CLEAR; Shelving Unit Type:Open Shelving; No. of Bins:45; Height:75"; Width:12"; Length:36"; Bin Colour:Transparent; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 42AC8747
Product Name Open Shelving, 10Shelves, 45Bins, Clear; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving
Shelving/Racking Options Open
Capacity 400 lbs (181 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Wall-mounted storage - WM57-1648 - Rousseau Metal Inc.
Specs
Category Industrial
Length 48 inch (1219 mm)
Width 16 inch (406 mm)
View Details
Storage Racking - 3741669 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Capacity 794 lbs (360 kg)
Length 36.02 inch (915 mm)
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Open Shelving, 13Shelves, 90Bins, Red; Shelving Unit Type Quantum Storage - 44AC9025 - Newark, An Avnet Company
Specs
Category Industrial
Type Shelving
Shelving/Racking Options Open
View Details