Quantum Storage Systems Open Shelving, 7Shelves, 54Bins, Yellow; Shelving Unit Type Quantum Storage 1239-401YL

Description
OPEN SHELVING, 7SHELVES, 54BINS, YELLOW; Shelving Unit Type:Open Shelving; No. of Bins:54; Height:39"; Width:12"; Length:36"; Bin Colour:Yellow; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Description
OPEN SHELVING, 7SHELVES, 54BINS, YELLOW; Shelving Unit Type:Open Shelving; No. of Bins:54; Height:39"; Width:12"; Length:36"; Bin Colour:Yellow; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Open Shelving, 7Shelves, 54Bins, Yellow; Shelving Unit Type Quantum Storage - 44AC8785 - Newark, An Avnet Company
Chicago, IL, United States
Open Shelving, 7Shelves, 54Bins, Yellow; Shelving Unit Type Quantum Storage
44AC8785
Open Shelving, 7Shelves, 54Bins, Yellow; Shelving Unit Type Quantum Storage 44AC8785
OPEN SHELVING, 7SHELVES, 54BINS, YELLOW; Shelving Unit Type:Open Shelving; No. of Bins:54; Height:39"; Width:12"; Length:36"; Bin Colour:Yellow; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

OPEN SHELVING, 7SHELVES, 54BINS, YELLOW; Shelving Unit Type:Open Shelving; No. of Bins:54; Height:39"; Width:12"; Length:36"; Bin Colour:Yellow; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC8785
Product Name Open Shelving, 7Shelves, 54Bins, Yellow; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving
Shelving/Racking Options Open
Capacity 400 lbs (181 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Specialized storage - SRP0490 - Rousseau Metal Inc.
Specs
Category Industrial
Material Steel
View Details
Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
PCB Holders - 2472663 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 0.2362 inch (6 mm)
Width 0.2362 inch (6 mm)
View Details
Open Shelving, 5Shelves, 16Bins, Red; Shelving Unit Type Quantum Storage - 44AC8777 - Newark, An Avnet Company
Specs
Category Industrial
Type Shelving
Shelving/Racking Options Open
View Details