Quantum Storage Systems Open Shelving, 5Shelves, 16Bins, Red; Shelving Unit Type Quantum Storage 1239-207RD

Description
OPEN SHELVING, 5SHELVES, 16BINS, RED; Shelving Unit Type:Open Shelving; No. of Bins:16; Height:39"; Width:12"; Length:36"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
OPEN SHELVING, 5SHELVES, 16BINS, RED; Shelving Unit Type:Open Shelving; No. of Bins:16; Height:39"; Width:12"; Length:36"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Shelving, 5Shelves, 16Bins, Red; Shelving Unit Type Quantum Storage - 44AC8777 - Newark, An Avnet Company
Chicago, IL, United States
Open Shelving, 5Shelves, 16Bins, Red; Shelving Unit Type Quantum Storage
44AC8777
Open Shelving, 5Shelves, 16Bins, Red; Shelving Unit Type Quantum Storage 44AC8777
OPEN SHELVING, 5SHELVES, 16BINS, RED; Shelving Unit Type:Open Shelving; No. of Bins:16; Height:39"; Width:12"; Length:36"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

OPEN SHELVING, 5SHELVES, 16BINS, RED; Shelving Unit Type:Open Shelving; No. of Bins:16; Height:39"; Width:12"; Length:36"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC8777
Product Name Open Shelving, 5Shelves, 16Bins, Red; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving
Shelving/Racking Options Open
Capacity 400 lbs (181 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Specialized units - EMA2072 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Depth 27 inch (686 mm)
Length 59.75 inch (1518 mm)
View Details
Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Server Racks - 1863287 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Material Aluminum
View Details
Open Shelving, 5Shelves, 12Bins, Yellow; Shelving Unit Type Quantum Storage - 44AC8938 - Newark, An Avnet Company
Specs
Category Industrial
Type Shelving
Shelving/Racking Options Open
View Details