Quantum Storage Systems Open Shelving, 7Shelves, 54Bins, Grey; Shelving Unit Type Quantum Storage 1239-401GY

Description
OPEN SHELVING, 7SHELVES, 54BINS, GREY; Shelving Unit Type:Open Shelving; No. of Bins:54; Height:39"; Width:12"; Length:36"; Bin Colour:Grey; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Description
OPEN SHELVING, 7SHELVES, 54BINS, GREY; Shelving Unit Type:Open Shelving; No. of Bins:54; Height:39"; Width:12"; Length:36"; Bin Colour:Grey; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Open Shelving, 7Shelves, 54Bins, Grey; Shelving Unit Type Quantum Storage - 44AC8783 - Newark, An Avnet Company
Chicago, IL, United States
Open Shelving, 7Shelves, 54Bins, Grey; Shelving Unit Type Quantum Storage
44AC8783
Open Shelving, 7Shelves, 54Bins, Grey; Shelving Unit Type Quantum Storage 44AC8783
OPEN SHELVING, 7SHELVES, 54BINS, GREY; Shelving Unit Type:Open Shelving; No. of Bins:54; Height:39"; Width:12"; Length:36"; Bin Colour:Grey; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

OPEN SHELVING, 7SHELVES, 54BINS, GREY; Shelving Unit Type:Open Shelving; No. of Bins:54; Height:39"; Width:12"; Length:36"; Bin Colour:Grey; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC8783
Product Name Open Shelving, 7Shelves, 54Bins, Grey; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving
Shelving/Racking Options Open
Capacity 400 lbs (181 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Server Rack Shelves - 630276 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 50.05 lbs (22.7 kg)
Depth 31.61 inch (803 mm)
View Details
Shelving with drawers - R5SGE-874809 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 24 inch (610 mm)
View Details
Solid Shelf, 18 X 72, Ss, 600-800Lb; Shelf Depth Quantum Storage - 42AC9103 - Newark, An Avnet Company
Specs
Category Industrial
Type Shelving
Capacity 600 lbs (272 kg)
View Details