Quantum Storage Systems Open Shelving, 5Shelves, 16Bins, Yellow; Shelving Unit Type Quantum Storage 1239-207YL

Description
OPEN SHELVING, 5SHELVES, 16BINS, YELLOW; Shelving Unit Type:Open Shelving; No. of Bins:16; Height:39"; Width:12"; Length:36"; Bin Colour:Yellow; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
OPEN SHELVING, 5SHELVES, 16BINS, YELLOW; Shelving Unit Type:Open Shelving; No. of Bins:16; Height:39"; Width:12"; Length:36"; Bin Colour:Yellow; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Shelving, 5Shelves, 16Bins, Yellow; Shelving Unit Type Quantum Storage - 44AC8778 - Newark, An Avnet Company
Chicago, IL, United States
Open Shelving, 5Shelves, 16Bins, Yellow; Shelving Unit Type Quantum Storage
44AC8778
Open Shelving, 5Shelves, 16Bins, Yellow; Shelving Unit Type Quantum Storage 44AC8778
OPEN SHELVING, 5SHELVES, 16BINS, YELLOW; Shelving Unit Type:Open Shelving; No. of Bins:16; Height:39"; Width:12"; Length:36"; Bin Colour:Yellow; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

OPEN SHELVING, 5SHELVES, 16BINS, YELLOW; Shelving Unit Type:Open Shelving; No. of Bins:16; Height:39"; Width:12"; Length:36"; Bin Colour:Yellow; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC8778
Product Name Open Shelving, 5Shelves, 16Bins, Yellow; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving
Shelving/Racking Options Open
Capacity 400 lbs (181 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Specialized storage - SRP0404 - Rousseau Metal Inc.
Specs
Category Industrial
Depth 36 inch (914 mm)
Length 87 inch (2210 mm)
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Server Rack Shelves - 1863002 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 44.1 lbs (20 kg)
Depth 6.89 inch (175 mm)
View Details
Solid Shelf, 14 X 54, Steel, 600-800Lb; Shelf Depth Quantum Storage - 42AC8783 - Newark, An Avnet Company
Specs
Category Industrial
Type Shelving
Capacity 600 lbs (272 kg)
View Details