Quantum Storage Systems Open Shelving, 5Shelves, 20Bins, Blue; Shelving Unit Type Quantum Storage 1239-202BL

Description
OPEN SHELVING, 5SHELVES, 20BINS, BLUE; Shelving Unit Type:Open Shelving; No. of Bins:20; Height:39"; Width:12"; Length:36"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
OPEN SHELVING, 5SHELVES, 20BINS, BLUE; Shelving Unit Type:Open Shelving; No. of Bins:20; Height:39"; Width:12"; Length:36"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Shelving, 5Shelves, 20Bins, Blue; Shelving Unit Type Quantum Storage - 44AC8773 - Newark, An Avnet Company
Chicago, IL, United States
Open Shelving, 5Shelves, 20Bins, Blue; Shelving Unit Type Quantum Storage
44AC8773
Open Shelving, 5Shelves, 20Bins, Blue; Shelving Unit Type Quantum Storage 44AC8773
OPEN SHELVING, 5SHELVES, 20BINS, BLUE; Shelving Unit Type:Open Shelving; No. of Bins:20; Height:39"; Width:12"; Length:36"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

OPEN SHELVING, 5SHELVES, 20BINS, BLUE; Shelving Unit Type:Open Shelving; No. of Bins:20; Height:39"; Width:12"; Length:36"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC8773
Product Name Open Shelving, 5Shelves, 20Bins, Blue; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving
Shelving/Racking Options Open
Capacity 400 lbs (181 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Open shelving - SRE3014 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Shelving/Racking Options Open
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Server Racks - 1863322 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Material Steel
View Details
Modular Wire Stacking Basket, Steel; Shelf Type Quantum Storage - 42AC8765 - Newark, An Avnet Company
Specs
Category Industrial
Type Shelving; Wire
Length 36 inch (914 mm)
View Details