Quantum Storage Systems Open Shelving, 7Shelves, 18Bins, Blue; Shelving Unit Type Quantum Storage 1239-109BL

Description
OPEN SHELVING, 7SHELVES, 18BINS, BLUE; Shelving Unit Type:Open Shelving; No. of Bins:18; Height:39"; Width:12"; Length:36"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
OPEN SHELVING, 7SHELVES, 18BINS, BLUE; Shelving Unit Type:Open Shelving; No. of Bins:18; Height:39"; Width:12"; Length:36"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Shelving, 7Shelves, 18Bins, Blue; Shelving Unit Type Quantum Storage - 44AC8765 - Newark, An Avnet Company
Chicago, IL, United States
Open Shelving, 7Shelves, 18Bins, Blue; Shelving Unit Type Quantum Storage
44AC8765
Open Shelving, 7Shelves, 18Bins, Blue; Shelving Unit Type Quantum Storage 44AC8765
OPEN SHELVING, 7SHELVES, 18BINS, BLUE; Shelving Unit Type:Open Shelving; No. of Bins:18; Height:39"; Width:12"; Length:36"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

OPEN SHELVING, 7SHELVES, 18BINS, BLUE; Shelving Unit Type:Open Shelving; No. of Bins:18; Height:39"; Width:12"; Length:36"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC8765
Product Name Open Shelving, 7Shelves, 18Bins, Blue; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving
Shelving/Racking Options Open
Capacity 400 lbs (181 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Server Rack Shelves - 500308 - RS Components, Ltd.
Specs
Type Shelving; Racking
Width 9.21 inch (234 mm)
View Details
Mobile shelving & Mini-Racking - SRE4012M - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving; Racking
Depth 24 inch (610 mm)
View Details
Open Shelving, 7Shelves, 72Bins, Green; Shelving Unit Type Quantum Storage - 44AC8742 - Newark, An Avnet Company
Specs
Category Industrial
Type Shelving
Shelving/Racking Options Open
View Details