Quantum Storage Systems Solid Shelf, 14 X 48, Ss, 600-800Lb; Shelf Depth Quantum Storage 1448SS

Description
SOLID SHELF, 14" X 48", SS, 600-800LB; Shelf Depth:14"; Shelf Width:48"; Load Capacity:600lb; Shelf Material:Stainless Steel; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SOLID SHELF, 14" X 48", SS, 600-800LB; Shelf Depth:14"; Shelf Width:48"; Load Capacity:600lb; Shelf Material:Stainless Steel; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid Shelf, 14 X 48, Ss, 600-800Lb; Shelf Depth Quantum Storage - 42AC8780 - Newark, An Avnet Company
Chicago, IL, United States
Solid Shelf, 14 X 48, Ss, 600-800Lb; Shelf Depth Quantum Storage
42AC8780
Solid Shelf, 14 X 48, Ss, 600-800Lb; Shelf Depth Quantum Storage 42AC8780
SOLID SHELF, 14" X 48", SS, 600-800LB; Shelf Depth:14"; Shelf Width:48"; Load Capacity:600lb; Shelf Material:Stainless Steel; Product Range:- RoHS Compliant: Yes

SOLID SHELF, 14" X 48", SS, 600-800LB; Shelf Depth:14"; Shelf Width:48"; Load Capacity:600lb; Shelf Material:Stainless Steel; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 42AC8780
Product Name Solid Shelf, 14 X 48, Ss, 600-800Lb; Shelf Depth Quantum Storage
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Server Rack Shelves - 2228281 - RS Components, Ltd.
Specs
Type Shelving; Racking
Depth 20 inch (508 mm)
Material Steel
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Shelving with drawers - R5SEE-753603 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 24 inch (610 mm)
View Details