Quantum Storage Systems Wire Shelf, 12x36, Proform, 600-800Lb; Shelf Depth Quantum Storage 1236P

Description
WIRE SHELF, 12"X36", PROFORM, 600-800LB; Shelf Depth:12"; Shelf Width:36"; Load Capacity:800lb; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes
Datasheet
Description
WIRE SHELF, 12"X36", PROFORM, 600-800LB; Shelf Depth:12"; Shelf Width:36"; Load Capacity:800lb; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Shelf, 12x36, Proform, 600-800Lb; Shelf Depth Quantum Storage - 42AC8683 - Newark, An Avnet Company
Chicago, IL, United States
Wire Shelf, 12x36, Proform, 600-800Lb; Shelf Depth Quantum Storage
42AC8683
Wire Shelf, 12x36, Proform, 600-800Lb; Shelf Depth Quantum Storage 42AC8683
WIRE SHELF, 12"X36", PROFORM, 600-800LB; Shelf Depth:12"; Shelf Width:36"; Load Capacity:800lb; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes

WIRE SHELF, 12"X36", PROFORM, 600-800LB; Shelf Depth:12"; Shelf Width:36"; Load Capacity:800lb; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 42AC8683
Product Name Wire Shelf, 12x36, Proform, 600-800Lb; Shelf Depth Quantum Storage
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Freestanding stations - EMA3051 - Rousseau Metal Inc.
Specs
Category Industrial
Depth 27 inch (686 mm)
Length 85.75 inch (2178 mm)
View Details
Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Storage Racking - 231440 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 12.6 inch (320 mm)
Length 39.37 inch (1000 mm)
View Details
Modular Wire Stacking Basket, Steel; Shelf Type Quantum Storage - 42AC9334 - Newark, An Avnet Company
Specs
Category Industrial
Type Shelving; Wire
Length 36 inch (914 mm)
View Details