Quantum Storage Systems Modular Wire Stacking Basket, Steel; Shelf Type Quantum Storage 2036BC

Description
MODULAR WIRE STACKING BASKET, STEEL; Shelf Type:Modular Wire Stacking Basket; Height:9"; Width:20"; Length:36"; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes
Datasheet
Description
MODULAR WIRE STACKING BASKET, STEEL; Shelf Type:Modular Wire Stacking Basket; Height:9"; Width:20"; Length:36"; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Wire Stacking Basket, Steel; Shelf Type Quantum Storage - 42AC9334 - Newark, An Avnet Company
Chicago, IL, United States
Modular Wire Stacking Basket, Steel; Shelf Type Quantum Storage
42AC9334
Modular Wire Stacking Basket, Steel; Shelf Type Quantum Storage 42AC9334
MODULAR WIRE STACKING BASKET, STEEL; Shelf Type:Modular Wire Stacking Basket; Height:9"; Width:20"; Length:36"; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes

MODULAR WIRE STACKING BASKET, STEEL; Shelf Type:Modular Wire Stacking Basket; Height:9"; Width:20"; Length:36"; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 42AC9334
Product Name Modular Wire Stacking Basket, Steel; Shelf Type Quantum Storage
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Record storage - SRD8005S - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Depth 16 inch (406 mm)
Length 75 inch (1905 mm)
View Details
Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Server Racks - 2387225 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
View Details
Solid Shelf, 18 X 42, Steel, 600-800Lb; Shelf Depth Quantum Storage - 42AC9057 - Newark, An Avnet Company
Specs
Category Industrial
Type Shelving
Capacity 600 lbs (272 kg)
View Details