Quantum Storage Systems Wire Shelf, 12 X 36, Black, 600-800Lb; Shelf Depth Quantum Storage 1236BK

Description
WIRE SHELF, 12" X 36", BLACK, 600-800LB; Shelf Depth:12"; Shelf Width:36"; Load Capacity:800lb; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes
Datasheet
Description
WIRE SHELF, 12" X 36", BLACK, 600-800LB; Shelf Depth:12"; Shelf Width:36"; Load Capacity:800lb; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Shelf, 12 X 36, Black, 600-800Lb; Shelf Depth Quantum Storage - 42AC8681 - Newark, An Avnet Company
Chicago, IL, United States
Wire Shelf, 12 X 36, Black, 600-800Lb; Shelf Depth Quantum Storage
42AC8681
Wire Shelf, 12 X 36, Black, 600-800Lb; Shelf Depth Quantum Storage 42AC8681
WIRE SHELF, 12" X 36", BLACK, 600-800LB; Shelf Depth:12"; Shelf Width:36"; Load Capacity:800lb; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes

WIRE SHELF, 12" X 36", BLACK, 600-800LB; Shelf Depth:12"; Shelf Width:36"; Load Capacity:800lb; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 42AC8681
Product Name Wire Shelf, 12 X 36, Black, 600-800Lb; Shelf Depth Quantum Storage
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Specialized storage - SRP0481 - Rousseau Metal Inc.
Specs
Category Industrial
Depth 48 inch (1219 mm)
Length 87 inch (2210 mm)
View Details
Server Rack Shelves - 1863300 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 176 lbs (80 kg)
Depth 27.56 inch (700 mm)
View Details
Bicycle Merchandising System (BMS) -  - Vidir Solutions
Specs
Category Commercial
Type Racking
Shelving/Racking Options Single Sided; Double Sided (optional feature)
View Details