Quantum Storage Systems Wire Shelf, 12 X 30, Chrome, 600-800Lb; Shelf Depth Quantum Storage 1230C

Description
WIRE SHELF, 12" X 30", CHROME, 600-800LB; Shelf Depth:12"; Shelf Width:30"; Load Capacity:800lb; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes
Datasheet
Description
WIRE SHELF, 12" X 30", CHROME, 600-800LB; Shelf Depth:12"; Shelf Width:30"; Load Capacity:800lb; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Shelf, 12 X 30, Chrome, 600-800Lb; Shelf Depth Quantum Storage - 42AC8680 - Newark, An Avnet Company
Chicago, IL, United States
Wire Shelf, 12 X 30, Chrome, 600-800Lb; Shelf Depth Quantum Storage
42AC8680
Wire Shelf, 12 X 30, Chrome, 600-800Lb; Shelf Depth Quantum Storage 42AC8680
WIRE SHELF, 12" X 30", CHROME, 600-800LB; Shelf Depth:12"; Shelf Width:30"; Load Capacity:800lb; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes

WIRE SHELF, 12" X 30", CHROME, 600-800LB; Shelf Depth:12"; Shelf Width:30"; Load Capacity:800lb; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 42AC8680
Product Name Wire Shelf, 12 X 30, Chrome, 600-800Lb; Shelf Depth Quantum Storage
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mobile shelving & Mini-Racking - SRE4012M - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving; Racking
Depth 24 inch (610 mm)
View Details
Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Server Racks - 2501175 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Material Steel
View Details
Modular Wire Stacking Basket, Steel; Shelf Type Quantum Storage - 42AC9337 - Newark, An Avnet Company
Specs
Category Industrial
Type Shelving; Wire
Length 48 inch (1219 mm)
View Details