Quantum Storage Systems Hanging Basket, Steel; Shelf Type Quantum Storage 1035HBC

Description
HANGING BASKET, STEEL; Shelf Type:Hanging Basket; Height:7.5"; Width:11.875"; Length:36"; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes
Datasheet
Description
HANGING BASKET, STEEL; Shelf Type:Hanging Basket; Height:7.5"; Width:11.875"; Length:36"; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hanging Basket, Steel; Shelf Type Quantum Storage - 42AC8678 - Newark, An Avnet Company
Chicago, IL, United States
Hanging Basket, Steel; Shelf Type Quantum Storage
42AC8678
Hanging Basket, Steel; Shelf Type Quantum Storage 42AC8678
HANGING BASKET, STEEL; Shelf Type:Hanging Basket; Height:7.5"; Width:11.875"; Length:36"; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes

HANGING BASKET, STEEL; Shelf Type:Hanging Basket; Height:7.5"; Width:11.875"; Length:36"; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 42AC8678
Product Name Hanging Basket, Steel; Shelf Type Quantum Storage
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Open shelving - SRE3007 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Shelving/Racking Options Open
View Details
PCB Holders - 2472669 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 0.6693 inch (17 mm)
Width 0.5512 inch (14 mm)
View Details
Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Open Shelving, 7Shelves, 48Bins, Blue; Shelving Unit Type Quantum Storage - 44AC8904 - Newark, An Avnet Company
Specs
Category Industrial
Type Shelving
Shelving/Racking Options Open
View Details