Quantum Storage Systems Open Shelving, 7Shelves, 48Bins, Blue; Shelving Unit Type Quantum Storage 1839-103BL

Description
OPEN SHELVING, 7SHELVES, 48BINS, BLUE; Shelving Unit Type:Open Shelving; No. of Bins:48; Height:39"; Width:18"; Length:36"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
OPEN SHELVING, 7SHELVES, 48BINS, BLUE; Shelving Unit Type:Open Shelving; No. of Bins:48; Height:39"; Width:18"; Length:36"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Shelving, 7Shelves, 48Bins, Blue; Shelving Unit Type Quantum Storage - 44AC8904 - Newark, An Avnet Company
Chicago, IL, United States
Open Shelving, 7Shelves, 48Bins, Blue; Shelving Unit Type Quantum Storage
44AC8904
Open Shelving, 7Shelves, 48Bins, Blue; Shelving Unit Type Quantum Storage 44AC8904
OPEN SHELVING, 7SHELVES, 48BINS, BLUE; Shelving Unit Type:Open Shelving; No. of Bins:48; Height:39"; Width:18"; Length:36"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

OPEN SHELVING, 7SHELVES, 48BINS, BLUE; Shelving Unit Type:Open Shelving; No. of Bins:48; Height:39"; Width:18"; Length:36"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC8904
Product Name Open Shelving, 7Shelves, 48Bins, Blue; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving
Shelving/Racking Options Open
Capacity 400 lbs (181 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Freestanding stations - EMA3021 - Rousseau Metal Inc.
Specs
Category Industrial
Depth 27 inch (686 mm)
Length 85.75 inch (2178 mm)
View Details
Storage Racking - 231428 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Capacity 70.56 lbs (32 kg)
Depth 12.6 inch (320 mm)
View Details
Vertical Lift for Bar Stock -  - Vidir Solutions
Specs
Category Industrial
Type Racking; Bar Rack
Capacity 5000 lbs (2268 kg)
View Details