Quantum Storage Systems Open Shelving, 7Shelves, 48Bins, Clear; Shelving Unit Type Quantum Storage 1239-101CL

Description
OPEN SHELVING, 7SHELVES, 48BINS, CLEAR; Shelving Unit Type:Open Shelving; No. of Bins:48; Height:39"; Width:12"; Length:36"; Bin Colour:Transparent; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
OPEN SHELVING, 7SHELVES, 48BINS, CLEAR; Shelving Unit Type:Open Shelving; No. of Bins:48; Height:39"; Width:12"; Length:36"; Bin Colour:Transparent; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Shelving, 7Shelves, 48Bins, Clear; Shelving Unit Type Quantum Storage - 42AC8697 - Newark, An Avnet Company
Chicago, IL, United States
Open Shelving, 7Shelves, 48Bins, Clear; Shelving Unit Type Quantum Storage
42AC8697
Open Shelving, 7Shelves, 48Bins, Clear; Shelving Unit Type Quantum Storage 42AC8697
OPEN SHELVING, 7SHELVES, 48BINS, CLEAR; Shelving Unit Type:Open Shelving; No. of Bins:48; Height:39"; Width:12"; Length:36"; Bin Colour:Transparent; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

OPEN SHELVING, 7SHELVES, 48BINS, CLEAR; Shelving Unit Type:Open Shelving; No. of Bins:48; Height:39"; Width:12"; Length:36"; Bin Colour:Transparent; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 42AC8697
Product Name Open Shelving, 7Shelves, 48Bins, Clear; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving
Shelving/Racking Options Open
Capacity 400 lbs (181 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Freestanding stations - EMA3051 - Rousseau Metal Inc.
Specs
Category Industrial
Depth 27 inch (686 mm)
Length 85.75 inch (2178 mm)
View Details
Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Server Rack Shelves - 2463392 - RS Components, Ltd.
Specs
Type Shelving; Racking
Depth 19.02 inch (483 mm)
View Details
Open Shelving, 13Shelves, 48Bins, Black; Shelving Unit Type Quantum Storage - 44AC8972 - Newark, An Avnet Company
Specs
Category Industrial
Type Shelving
Shelving/Racking Options Open
View Details