Plastic fan guard for QLM vibration sleeves, black, with UL94-V0 fire resistance and RoHS compliance. Dimensions: 46.0 mm outer diameter, 32.0 mm mounting pattern, 40.0 mm panel cutout, 18.0 mm bore, 12.6 mm mounting hole spacing, 7.5 mm protrusion, and 2.5 mm flange thickness. Part of the QSG-02 series designed for QLM sleeves.
40mm Plastic Fan Guard for QLM-40 Series Vibration Sleeve
Color: Black
40mm Sq Fan Finger Guard Plastic
Fan Filters & Accessories 40mm FINGER GUARD
| Qualtek Electronics Corp. | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Fan Guards | Fan Guards | Fan Guards |
| Product Number | QSG-40-01 | QSG-40-01-ND | QSG-40-01 |
| Product Name | 40mm Plastic Fan Guard for QLM-40 Series Vibration Sleeve | Finger Guard | Fan Filters & Accessories |