Qualtek Electronics Corp. AC DC Desktop, Wall Power Adapters QFWB-65-12-US01

Description
12V 60W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input
Request a Quote Datasheet
Description
12V 60W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Desktop, Wall Power Adapters - Q1185-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
Q1185-ND
AC DC Desktop, Wall Power Adapters Q1185-ND
12V 60W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input

12V 60W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input

Buy Now Datasheet
Adapter, Ac-Dc, 12V, 5A; Power Supply Approvals Qualtek Electronics - 66AH4674 - Newark, An Avnet Company
Chicago, IL, United States
Adapter, Ac-Dc, 12V, 5A; Power Supply Approvals Qualtek Electronics
66AH4674
Adapter, Ac-Dc, 12V, 5A; Power Supply Approvals Qualtek Electronics 66AH4674
ADAPTER, AC-DC, 12V, 5A; Power Supply Approvals:-; No. of Outputs:1 Output; Output Power Max:65W; Output Voltage - Output 1:12V; Output Current - Output 1:5A; Output Voltage - Output 2:-; Output Current - Output 2:-; Plug Type:US

ADAPTER, AC-DC, 12V, 5A; Power Supply Approvals:-; No. of Outputs:1 Output; Output Power Max:65W; Output Voltage - Output 1:12V; Output Current - Output 1:5A; Output Voltage - Output 2:-; Output Current - Output 2:-; Plug Type:US

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number Q1185-ND 66AH4674
Product Name AC DC Desktop, Wall Power Adapters Adapter, Ac-Dc, 12V, 5A; Power Supply Approvals Qualtek Electronics
Type 1 DC Power Supply; AC / DC Adapter
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
AC Output Voltage 12.0 volts
DC Output Voltage 12.0 volts 12.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PSH2-30-110 Bench-top Power Supply - PSH2-30-110 - Placid Industries
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details
High Voltage Power Supplies - 402L-2KV-NEG-3P208 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
Power Supply, ALN2 110/220VAC - S3423D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Industrial, DIN Rail Power Supplies - 1920-1144-ND - DigiKey
Specs
Type 1
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Current 6.4 amps
View Details