FAD1-09225EBHW12 DC Axial Fan
Features:
Motor: Brushless DC
Motor Protection: IC
Bearing Type: Ball Bearing
Connection: UL 1007 AWG 24, 290mm Wire Leads
Impeller Material: Plastic UL94V-0
Frame Material: Plastic UL94V-0
Operating Temp: -10°C~70°C
Life Expectancy: 70,000 Hours
Approvals: UL, cUL, TUV, CE
FAN AXIAL 92.5X25MM 48VDC WIRE
Fan Tubeaxial 48VDC Square - 92.5mm L x 92.5mm H Ball 56.1 CFM (1.57m³/min) 2 Wire Leads
DC Fans DC FAN 92x25mm 48VDC Ball WIRE
Qualtek Electronics Corp. | Shenzhen Shengyu Electronics Technology Limited | DigiKey | VAST STOCK CO., LIMITED | |
---|---|---|---|---|
Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
Product Number | FAD1-09225EBHW12 | FAD1-09225EBHW12 | FAD1-09225EBHW12-ND | FAD1-09225EBHW12 |
Product Name | 92x92x25mm, 48 VDC, 56.069 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) | DC Brushless Fans (BLDC) | DC Fans |
Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | ||
Maximum Air Flow | 56.07 SCFM (95.3 m³/hr) | 56.1 SCFM (95.35 m³/hr) | 56.1 SCFM (95.35 m³/hr) | |
Maximum Static Pressure | 0.1460 in H2O (0.2728 Torr) | 0.1460 in H2O (0.2728 Torr) | ||
Maximum Sound Level | 37.5 dbA | 37.5 dbA | 37.5 dbA | |
Nominal Voltage | 48 volts | 48 volts | 48 volts |