Wire form fan guard for 60mm fans, made from C1008 bright basic wire with bright nickel chrome finish, featuring a ring and rib diameter of 1.6 mm ± 0.1 mm, overall dimensions of 52.98 mm and 14.2 mm with tolerances as specified, and RoHS compliant.
60mm Wire Form Fan Guard
Material: C1008 Bright Basic Wire
Finish: Bright Nickel Chrome Plating
| Qualtek Electronics Corp. | |
|---|---|
| Product Category | Fan Guards |
| Product Number | 8212 |
| Product Name | 60mm Wire Form Fan Guard, Bright Nickel Chrome Finish |