120mm wire form fan guard made from C1008 bright basic wire with bright nickel chrome plating, featuring a ring diameter of 1.8 ± 0.1mm and a rib diameter of 2.3 ± 0.1mm, with serrations 0.35 ± 0.05mm deep. General tolerances are ±0.5mm unless otherwise noted. RoHS compliant.
120mm Wire Form Fan Guard
Material: C1008 Bright Basic Wire
Finish: Bright Nickel Chrome Plating
Fan Filters & Accessories WIRE FORM FAN GUARD 120mm
| Qualtek Electronics Corp. | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Fan Guards | Fan Guards |
| Product Number | 8213 | 08213 |
| Product Name | 120mm Wire Form Fan Guard, Bright Nickel Chrome Finish | Fan Filters & Accessories |